TE Connectivity Labels, Stickers, Decals - Preprinted M5031C

Description
"LABEL TAMPR PROOF 0.75""X0.75"" RD"
Request a Quote Datasheet
Description
"LABEL TAMPR PROOF 0.75""X0.75"" RD"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - M5031C-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
M5031C-ND
Labels, Stickers, Decals - Preprinted M5031C-ND
"LABEL TAMPR PROOF 0.75""X0.75"" RD"

"LABEL TAMPR PROOF 0.75""X0.75"" RD"

Buy Now Datasheet
Tamper Evident Security Labels, Vinyl, Red/white, 19.1Mm Diameter; Label Type Te Connectivity - 29X4440 - Newark, An Avnet Company
Chicago, IL, United States
Tamper Evident Security Labels, Vinyl, Red/white, 19.1Mm Diameter; Label Type Te Connectivity
29X4440
Tamper Evident Security Labels, Vinyl, Red/white, 19.1Mm Diameter; Label Type Te Connectivity 29X4440
TAMPER EVIDENT SECURITY LABELS, VINYL, RED/WHITE, 19.1MM DIAMETER; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:19.1mm; Label Material:Vinyl; Label Legend:Calibration Void If Seal Is Damaged; Product Range:- RoHS Compliant: NA

TAMPER EVIDENT SECURITY LABELS, VINYL, RED/WHITE, 19.1MM DIAMETER; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:19.1mm; Label Material:Vinyl; Label Legend:Calibration Void If Seal Is Damaged; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number M5031C-ND 29X4440
Product Name Labels, Stickers, Decals - Preprinted Tamper Evident Security Labels, Vinyl, Red/white, 19.1Mm Diameter; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 7760976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Drinking water
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details