TE Connectivity Tamper Evident Security Labels, Vinyl, Red/white, 50.8Mm W; Label Type Te Connectivity M5031A

Description
TAMPER EVIDENT SECURITY LABELS, VINYL, RED/WHITE, 50.8MM W; Label Type:Tamperproof; Label Height:12.7mm; Label Width:50.8mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration Void If Seal Is Broken; Pack Quantity:160 RoHS Compliant: Yes
Datasheet
Description
TAMPER EVIDENT SECURITY LABELS, VINYL, RED/WHITE, 50.8MM W; Label Type:Tamperproof; Label Height:12.7mm; Label Width:50.8mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration Void If Seal Is Broken; Pack Quantity:160 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tamper Evident Security Labels, Vinyl, Red/white, 50.8Mm W; Label Type Te Connectivity - 29X4439 - Newark, An Avnet Company
Chicago, IL, United States
Tamper Evident Security Labels, Vinyl, Red/white, 50.8Mm W; Label Type Te Connectivity
29X4439
Tamper Evident Security Labels, Vinyl, Red/white, 50.8Mm W; Label Type Te Connectivity 29X4439
TAMPER EVIDENT SECURITY LABELS, VINYL, RED/WHITE, 50.8MM W; Label Type:Tamperproof; Label Height:12.7mm; Label Width:50.8mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration Void If Seal Is Broken; Pack Quantity:160 RoHS Compliant: Yes

TAMPER EVIDENT SECURITY LABELS, VINYL, RED/WHITE, 50.8MM W; Label Type:Tamperproof; Label Height:12.7mm; Label Width:50.8mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration Void If Seal Is Broken; Pack Quantity:160 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4439
Product Name Tamper Evident Security Labels, Vinyl, Red/white, 50.8Mm W; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 4638075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.4921 ft (1.5 dm)
View Details