TE Connectivity D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Deutsch - Te Connectivity M39029/64-369.

Description
D SUB CONTACT, PIN, 24-20AWG, CRIMP; FOR USE WITH:MIL-C-24308 CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES
Description
D SUB CONTACT, PIN, 24-20AWG, CRIMP; FOR USE WITH:MIL-C-24308 CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Deutsch - Te Connectivity - 27AC9710 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Deutsch - Te Connectivity
27AC9710
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Deutsch - Te Connectivity 27AC9710
D SUB CONTACT, PIN, 24-20AWG, CRIMP; FOR USE WITH:MIL-C-24308 CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

D SUB CONTACT, PIN, 24-20AWG, CRIMP; FOR USE WITH:MIL-C-24308 CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC9710
Product Name D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Deutsch - Te Connectivity
Contact Size (AWG) 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products