TE Connectivity D-Sub, D-Shaped Connector Contacts M39029/64-369

Description
D-Sub Contact Male Pin Gold 20-24 AWG Crimp Machined
Request a Quote Datasheet
Description
D-Sub Contact Male Pin Gold 20-24 AWG Crimp Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Contacts - 1506-1070-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Contacts
1506-1070-ND
D-Sub, D-Shaped Connector Contacts 1506-1070-ND
D-Sub Contact Male Pin Gold 20-24 AWG Crimp Machined

D-Sub Contact Male Pin Gold 20-24 AWG Crimp Machined

Buy Now Datasheet
Connectors Interconnects - 041314-M39029/64-369 - Win Source Electronics
Laguna Hills, CA, United States
Connectors Interconnects
041314-M39029/64-369
Connectors Interconnects 041314-M39029/64-369
Manufacturer: TE Connectivity Win Source Part Number: 041314-M39029/64-369 Category: Connectors Interconnects Family: D-Sub D-Shaped Connectors - Contacts Series: AMPLIMITE 109 Packaging: Bulk Type: Signal Contact Type: Male Pin Contact Form: Machined Contact Material: Copper Alloy Standard Package: 10000 Catalog: AMPLIMITE 109 Series Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: TE Connectivity
Win Source Part Number: 041314-M39029/64-369
Category: Connectors Interconnects
Family: D-Sub D-Shaped Connectors - Contacts
Series: AMPLIMITE 109
Packaging: Bulk
Type: Signal
Contact Type: Male Pin
Contact Form: Machined
Contact Material: Copper Alloy
Standard Package: 10000
Catalog: AMPLIMITE 109 Series
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1506-1070-ND 041314-M39029/64-369
Product Name D-Sub, D-Shaped Connector Contacts Connectors Interconnects
Connector Type D-Sub Connector Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details