Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; Contact Voltage VDC:28V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 15AC3754 |
| Product Name | Coil Voltage Cii Te Connectivity |
| Mounting | PCBoard; Through Hole |