TE Connectivity Coil Voltage Te Connectivity M39016/6-109M.

Description
Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No
Datasheet
Description
Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coil Voltage Te Connectivity - 32AC1709 - Newark, An Avnet Company
Chicago, IL, United States
Coil Voltage Te Connectivity
32AC1709
Coil Voltage Te Connectivity 32AC1709
Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No

Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32AC1709
Product Name Coil Voltage Te Connectivity
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB310C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Four Pole (4P)
Throw Single Throw
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details