TE Connectivity Coil Voltage Cii Te Connectivity M39016/6-104L.

Description
Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; Contact Voltage VDC:28V RoHS Compliant: No
Datasheet
Description
Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; Contact Voltage VDC:28V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coil Voltage Cii Te Connectivity - 15AC3753 - Newark, An Avnet Company
Chicago, IL, United States
Coil Voltage Cii Te Connectivity
15AC3753
Coil Voltage Cii Te Connectivity 15AC3753
Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; Contact Voltage VDC:28V RoHS Compliant: No

Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; Contact Voltage VDC:28V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15AC3753
Product Name Coil Voltage Cii Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415021-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
4 suppliers
Relay module - 859-367 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details