TE Connectivity Signal Relay, Dpdt, 1A, 28Vdc, Tht; Coil Voltage Te Connectivity M39016/41-052P

Description
SIGNAL RELAY, DPDT, 1A, 28VDC, THT; Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:MGS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No
Datasheet
Description
SIGNAL RELAY, DPDT, 1A, 28VDC, THT; Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:MGS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Dpdt, 1A, 28Vdc, Tht; Coil Voltage Te Connectivity - 02AC9545 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 1A, 28Vdc, Tht; Coil Voltage Te Connectivity
02AC9545
Signal Relay, Dpdt, 1A, 28Vdc, Tht; Coil Voltage Te Connectivity 02AC9545
SIGNAL RELAY, DPDT, 1A, 28VDC, THT; Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:MGS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No

SIGNAL RELAY, DPDT, 1A, 28VDC, THT; Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:MGS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 02AC9545
Product Name Signal Relay, Dpdt, 1A, 28Vdc, Tht; Coil Voltage Te Connectivity
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CONTROL RELAY - 700-CF040G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details