TE Connectivity Coil Voltage Te Connectivity M39016/19-042M.

Description
Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:JMGADD Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No
Datasheet
Description
Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:JMGADD Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coil Voltage Te Connectivity - 32AC1701 - Newark, An Avnet Company
Chicago, IL, United States
Coil Voltage Te Connectivity
32AC1701
Coil Voltage Te Connectivity 32AC1701
Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:JMGADD Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No

Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:JMGADD Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32AC1701
Product Name Coil Voltage Te Connectivity
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.1131 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 286-507 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
0 Rohs Compliant Finder - 37AK5889 - Newark, An Avnet Company
Finder S.p.A. con unico socio
Specs
Approvals RoHS
View Details