Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230569-M39016/15-08
Termination: Through Hole
Coil Resistance: 50 Ω
Coil Current: 100 mA
Release Time: 2 ms
Number of Pins: 8
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Sealed, Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Max Voltage Rating (DC): 28 V
Max Current Rating: 1 A
Throw Configuration: DPDT
Coil Voltage (DC): 5 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230569-M39016/15-082P |
| Product Name | Custom Parts - Custom Parts (J - M) - M39016/15-082P |