TE Connectivity ™ OEM Parts - OEM Parts (M - N) - M39016/13-057P M39016/13-057P

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073938-M39016/13-05 7P Termination: Through Hole Coil Resistance: 1.35 kΩ Coil Current: 19.63 mA Release Time: 4 ms Number of Pins: 8 Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): 2-1617072-2; 3SBC2002A2; 3-1617072-5; 712D-26; ER412-26A; 172-26M39016/13-057P .; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Sealed, Through Hole RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Voltage Rating (DC): 28 V Max Current Rating: 2 A Throw Configuration: DPDT Coil Voltage (DC): 26.5 V
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073938-M39016/13-05 7P Termination: Through Hole Coil Resistance: 1.35 kΩ Coil Current: 19.63 mA Release Time: 4 ms Number of Pins: 8 Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): 2-1617072-2; 3SBC2002A2; 3-1617072-5; 712D-26; ER412-26A; 172-26M39016/13-057P .; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Sealed, Through Hole RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Voltage Rating (DC): 28 V Max Current Rating: 2 A Throw Configuration: DPDT Coil Voltage (DC): 26.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - M39016/13-057P - 1073938-M39016/13-057P - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - M39016/13-057P
1073938-M39016/13-057P
OEM Parts - OEM Parts (M - N) - M39016/13-057P 1073938-M39016/13-057P
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073938-M39016/13-05 7P Termination: Through Hole Coil Resistance: 1.35 kΩ Coil Current: 19.63 mA Release Time: 4 ms Number of Pins: 8 Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): 2-1617072-2; 3SBC2002A2; 3-1617072-5; 712D-26; ER412-26A; 172-26M39016/13-057P .; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Sealed, Through Hole RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Voltage Rating (DC): 28 V Max Current Rating: 2 A Throw Configuration: DPDT Coil Voltage (DC): 26.5 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073938-M39016/13-057P
Termination: Through Hole
Coil Resistance: 1.35 kΩ
Coil Current: 19.63 mA
Release Time: 4 ms
Number of Pins: 8
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): 2-1617072-2; 3SBC2002A2; 3-1617072-5; 712D-26; ER412-26A; 172-26M39016/13-057P.;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Sealed, Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Max Voltage Rating (DC): 28 V
Max Current Rating: 2 A
Throw Configuration: DPDT
Coil Voltage (DC): 26.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1073938-M39016/13-057P
Product Name OEM Parts - OEM Parts (M - N) - M39016/13-057P
Unlock Full Specs
to access all available technical data