TE Connectivity Connector Type Te Connectivity M39012/94-3003.

Description
Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Frequency Max:18GHz RoHS Compliant: Yes
Description
Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Frequency Max:18GHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type Te Connectivity - 32AC1685 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Te Connectivity
32AC1685
Connector Type Te Connectivity 32AC1685
Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Frequency Max:18GHz RoHS Compliant: Yes

Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 32AC1685
Product Name Connector Type Te Connectivity
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Termination Crimp
View Details
Coaxial Adapters - NAVK - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connector (RF) Adapters - FTR.00.250.NTA-ND - DigiKey
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
2 suppliers