Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:-; Contact Plating:Gold Plated Contacts; Frequency Max:18GHz; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 27AC9654 |
| Product Name | Connector Type Amp - Te Connectivity |
| Connector Type | SMA |
| Gender | Male / Plug |
| Geometry | Straight; Straight Plug |