Win Source Part Number: 1016429-M3041-000006
Category: Sensors, Transducers>Pressure
Series: MSP300
Termination Style: Cable
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Industrial Automation
Standard Package: 1
Output Type: Analog Voltage
Output: 1 V ~ 5 V
Accuracy: ±1%
Pressure Type: Vented Gauge
Operating Pressure: 250PSI (1723.69kPa)
Port Size: Male - 1/8" (3.18mm) NPT
Port Style: Threaded
Maximum Pressure: 500PSI (3447.38kPa)
Voltage - Supply: 10V ~ 30V
Package / Case: Cylinder, Threaded
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 9026.20.4000
Mfr: TE Connectivity Measurement Specialties
Other Names: M3041000006250PG,MSP
Base Product Number: M3041
TRANSDUCER 1-5V 250# PRES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1016429-M3041-000006-250PG | M3041-000006-250PG |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers - Industrial | Sensors, Transducers - Pressure Sensors, Transducers - Industrial |
| Applications | Industrial | |
| Compensated | Compensated | |
| Pressure Type | Gauge; Vented Gauge | |
| Package / Mounting | Cylinder, Threaded |