TE Connectivity Pressure Transducers M3021-000002-017BG

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 22.23 x 22.23 x 55.88 MM  [.87 x .87 x 2.2 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 5 Operation/Applicatio n Output/Span : 0 - 100 mV Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 7
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 22.23 x 22.23 x 55.88 MM  [.87 x .87 x 2.2 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 5 Operation/Applicatio n Output/Span : 0 - 100 mV Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - M3021-000002-017BG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
M3021-000002-017BG
Pressure Transducers M3021-000002-017BG
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 22.23 x 22.23 x 55.88 MM  [.87 x .87 x 2.2 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 5 Operation/Applicatio n Output/Span : 0 - 100 mV Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 7

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Cable 2 ft
  • Pressure Port/Fitting : 1/4 MBSPP

Dimensions


  • Dimensions : 22.23 x 22.23 x 55.88 MM  [.87 x .87 x 2.2 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 5

Operation/Application


  • Output/Span : 0 - 100 mV
  • Pressure Accuracy : ±1% Span
  • Proof Pressure Range : 2X Rated

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducers
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 7
Buy Now
Pressure Transducers and Transmitters - M3021-000002-017BG - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
M3021-000002-017BG
Pressure Transducers and Transmitters M3021-000002-017BG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Pressure Sensors Pressure Transmitters
Product Number M3021-000002-017BG M3021-000002-017BG
Product Name Pressure Transducers Pressure Transducers and Transmitters
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006935-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Media Isolated Pressure Sensors - 1007158-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details
Pressure Transducers - 10214492-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10200705-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details