TE Connectivity Coil Voltage Te Connectivity M28776/6-007L.

Description
Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:JMGAT Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No
Description
Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:JMGAT Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Coil Voltage Te Connectivity - 32AC1668 - Newark, An Avnet Company
Chicago, IL, United States
Coil Voltage Te Connectivity
32AC1668
Coil Voltage Te Connectivity 32AC1668
Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:JMGAT Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No

Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:JMGAT Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32AC1668
Product Name Coil Voltage Te Connectivity
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-412 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details