TE Connectivity ™ Custom Parts - Custom Parts (J - M) - M27500-24SB2T23 M27500-24SB2T23

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134160-M27500-24SB2 T23 Color: White Number of Conductors: 2 Conductor Material: Copper, Tin Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Wall RoHS: Compliant Min Operating Temperature: -65 °C Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V Wire/Cable Gauge: 24 AWG Wire/Cable Diameter: 2.72 mm Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134160-M27500-24SB2 T23 Color: White Number of Conductors: 2 Conductor Material: Copper, Tin Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Wall RoHS: Compliant Min Operating Temperature: -65 °C Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V Wire/Cable Gauge: 24 AWG Wire/Cable Diameter: 2.72 mm Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - M27500-24SB2T23 - 1134160-M27500-24SB2T23 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - M27500-24SB2T23
1134160-M27500-24SB2T23
Custom Parts - Custom Parts (J - M) - M27500-24SB2T23 1134160-M27500-24SB2T23
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134160-M27500-24SB2 T23 Color: White Number of Conductors: 2 Conductor Material: Copper, Tin Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Wall RoHS: Compliant Min Operating Temperature: -65 °C Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V Wire/Cable Gauge: 24 AWG Wire/Cable Diameter: 2.72 mm Max Operating Temperature: 150 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134160-M27500-24SB2T23
Color: White
Number of Conductors: 2
Conductor Material: Copper, Tin
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mount: Wall
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
Wire/Cable Gauge: 24 AWG
Wire/Cable Diameter: 2.72 mm
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1134160-M27500-24SB2T23
Product Name Custom Parts - Custom Parts (J - M) - M27500-24SB2T23
Unlock Full Specs
to access all available technical data