Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990358-M27500-22SB3T
Color: White
Number of Conductors: 3
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Wall
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 600 V
Wire/Cable Gauge: 22 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990358-M27500-22SB3T23 |
| Product Name | OEM Parts - OEM Parts (M - N) - M27500-22SB3T23 |