Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156969-M27500-22SB2
Color: White
Number of Conductors: 2
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 600 V
Wire/Cable Gauge: 22 AWG
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1156969-M27500-22SB2T23 |
| Product Name | Custom Parts - Custom Parts (J - M) - M27500-22SB2T23 |