TE Connectivity Shld Flex Cable, 1Cond, 22Awg, Per Ft; Cable Shielding Te Connectivity M27500-22ML1T08

Description
SHLD FLEX CABLE, 1COND, 22AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.326mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:PVF2 RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 1COND, 22AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.326mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:PVF2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 1Cond, 22Awg, Per Ft; Cable Shielding Te Connectivity - 21T3431 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 1Cond, 22Awg, Per Ft; Cable Shielding Te Connectivity
21T3431
Shld Flex Cable, 1Cond, 22Awg, Per Ft; Cable Shielding Te Connectivity 21T3431
SHLD FLEX CABLE, 1COND, 22AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.326mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:PVF2 RoHS Compliant: Yes

SHLD FLEX CABLE, 1COND, 22AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.326mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:PVF2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T3431
Product Name Shld Flex Cable, 1Cond, 22Awg, Per Ft; Cable Shielding Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details