TE Connectivity No. Of Positions Amp Te Connectivity M24308/4-265F.

Description
No. of Positions:26Position s; Connector Type:D Sub; Connector Shell Size:2; Product Range:AMPLIMITE Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:ITT Cannon D*MA Series Subminiature Crimp Socket Contacts RoHS Compliant: No
Description
No. of Positions:26Position s; Connector Type:D Sub; Connector Shell Size:2; Product Range:AMPLIMITE Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:ITT Cannon D*MA Series Subminiature Crimp Socket Contacts RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
No. Of Positions Amp Te Connectivity - 27AC9571 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Positions Amp Te Connectivity
27AC9571
No. Of Positions Amp Te Connectivity 27AC9571
No. of Positions:26Position s; Connector Type:D Sub; Connector Shell Size:2; Product Range:AMPLIMITE Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:ITT Cannon D*MA Series Subminiature Crimp Socket Contacts RoHS Compliant: No

No. of Positions:26Positions; Connector Type:D Sub; Connector Shell Size:2; Product Range:AMPLIMITE Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:ITT Cannon D*MA Series Subminiature Crimp Socket Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27AC9571
Product Name No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details