TE Connectivity No. Of Positions Amp Te Connectivity M24308/4-262F.

Description
No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:Size 20 Crimp Snap-in Contacts; Body Material:Steel RoHS Compliant: No
Description
No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:Size 20 Crimp Snap-in Contacts; Body Material:Steel RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
No. Of Positions Amp Te Connectivity - 16AC0148 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Positions Amp Te Connectivity
16AC0148
No. Of Positions Amp Te Connectivity 16AC0148
No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:Size 20 Crimp Snap-in Contacts; Body Material:Steel RoHS Compliant: No

No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:Size 20 Crimp Snap-in Contacts; Body Material:Steel RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16AC0148
Product Name No. Of Positions Amp Te Connectivity
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details