TE Connectivity No. Of Positions Amp Te Connectivity M24308/4-259Z.

Description
No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:1; Product Range:AMPLIMITE Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:ITT Cannon D*MA Series Subminiature Crimp Socket Contacts RoHS Compliant: Yes
Description
No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:1; Product Range:AMPLIMITE Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:ITT Cannon D*MA Series Subminiature Crimp Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Positions Amp Te Connectivity - 29AC8546 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Positions Amp Te Connectivity
29AC8546
No. Of Positions Amp Te Connectivity 29AC8546
No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:1; Product Range:AMPLIMITE Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:ITT Cannon D*MA Series Subminiature Crimp Socket Contacts RoHS Compliant: Yes

No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:1; Product Range:AMPLIMITE Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:ITT Cannon D*MA Series Subminiature Crimp Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC8546
Product Name No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details