TE Connectivity D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Amp - Te Connectivity M24308/4-12F.

Description
D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; NO. OF CONTACTS:26CONTACTS; GENDER:PLUG; D SUB SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE 90 SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT TERMINATION TYPE:CRIMP; CONTACT MATERIAL:- ROHS COMPLIANT: NO
Description
D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; NO. OF CONTACTS:26CONTACTS; GENDER:PLUG; D SUB SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE 90 SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT TERMINATION TYPE:CRIMP; CONTACT MATERIAL:- ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Amp - Te Connectivity - 26AC2514 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Amp - Te Connectivity
26AC2514
D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Amp - Te Connectivity 26AC2514
D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; NO. OF CONTACTS:26CONTACTS; GENDER:PLUG; D SUB SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE 90 SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT TERMINATION TYPE:CRIMP; CONTACT MATERIAL:- ROHS COMPLIANT: NO

D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; NO. OF CONTACTS:26CONTACTS; GENDER:PLUG; D SUB SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE 90 SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT TERMINATION TYPE:CRIMP; CONTACT MATERIAL:- ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC2514
Product Name D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99000-069-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Quick coupling plug - NPHS-S6-M-G14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details