Manufacturer: TE Connectivity Aerospace, Defense and Marine
Category: Connectors, Interconnects-D-Sub,
Series: Military, MIL-DTL-24308, AMPLIMITE 109
Package: Bulk
Product Status: Active
Connector Style: D-Sub
Connector Type: Plug, Male Pins
Mounting Type: Through Hole
Shell Size, Connector Layout: 5 (DD, D)
Flange Feature: Housing/Shell (Unthreaded)
50 Position D-Sub Plug, Male Pins Connector
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1122-1271-ND | |
| Product Name | Connectors, Interconnects-D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies | D-Sub Connector Assemblies |
| Mounting | Through Hole | Through Hole |