25 Position D-Sub Receptacle, Female Sockets Connector
Manufacturer: TE Connectivity Aerospace, Defense and Marine
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Series: Military, MIL-DTL-24308, AMPLIMITE 109
Package: Bulk
Product Status: Active
Termination: Solder
Shell Material, Finish: Steel, Cadmium Plated
Operating Temperature: -55°C ~ 125°C
Base Product Number: M24308/23
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M24308/23-3F | 1122-1279-ND | |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | |
| Category | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole |