TE Connectivity D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Amp - Te Connectivity M24308/23-28F

Description
D SUB CONN, RCPT, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No
Description
D SUB CONN, RCPT, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Amp - Te Connectivity - 10H9996 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Amp - Te Connectivity
10H9996
D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Amp - Te Connectivity 10H9996
D SUB CONN, RCPT, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONN, RCPT, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10H9996
Product Name D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-SMAN-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details