TE Connectivity D Sub Connector, Standard, Socket, 15 Position; No. Of Contacts Amp - Te Connectivity M24308/23-26F

Description
D SUB CONNECTOR, STANDARD, SOCKET, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE 109 Series; Connector Body Material:Steel Body RoHS Compliant: No
Description
D SUB CONNECTOR, STANDARD, SOCKET, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE 109 Series; Connector Body Material:Steel Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, Socket, 15 Position; No. Of Contacts Amp - Te Connectivity - 10H9994 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Socket, 15 Position; No. Of Contacts Amp - Te Connectivity
10H9994
D Sub Connector, Standard, Socket, 15 Position; No. Of Contacts Amp - Te Connectivity 10H9994
D SUB CONNECTOR, STANDARD, SOCKET, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE 109 Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, STANDARD, SOCKET, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE 109 Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10H9994
Product Name D Sub Connector, Standard, Socket, 15 Position; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5317/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details