TE Connectivity No. Of Positions Amp Te Connectivity M24308/2-288F.

Description
No. of Positions:44Position s; Connector Type:D Sub; Connector Shell Size:3; Product Range:AMPLIMITE Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Description
No. of Positions:44Position s; Connector Type:D Sub; Connector Shell Size:3; Product Range:AMPLIMITE Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
No. Of Positions Amp Te Connectivity - 31AC3634 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Positions Amp Te Connectivity
31AC3634
No. Of Positions Amp Te Connectivity 31AC3634
No. of Positions:44Position s; Connector Type:D Sub; Connector Shell Size:3; Product Range:AMPLIMITE Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

No. of Positions:44Positions; Connector Type:D Sub; Connector Shell Size:3; Product Range:AMPLIMITE Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 31AC3634
Product Name No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details