TE Connectivity No. Of Positions Amp Te Connectivity M24308/2-282Z.

Description
No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:2; Product Range:AMPLIMITE Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:ITT Cannon D*MA Series Subminiature Crimp Socket ContactsRoHS Compliant: Yes
Description
No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:2; Product Range:AMPLIMITE Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:ITT Cannon D*MA Series Subminiature Crimp Socket ContactsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Positions Amp Te Connectivity - 27AC9561 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Positions Amp Te Connectivity
27AC9561
No. Of Positions Amp Te Connectivity 27AC9561
No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:2; Product Range:AMPLIMITE Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:ITT Cannon D*MA Series Subminiature Crimp Socket ContactsRoHS Compliant: Yes

No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:2; Product Range:AMPLIMITE Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:ITT Cannon D*MA Series Subminiature Crimp Socket ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27AC9561
Product Name No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details