TE Connectivity ™ Hook Up Wire M22759/34-24-9

Description
TE Connectivity M22759/34-24-9
Request a Quote
Description
TE Connectivity M22759/34-24-9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1135826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1135826
Hook Up Wire 1135826
TE Connectivity M22759/34-24-9

TE Connectivity M22759/34-24-9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1135826
Product Name Hook Up Wire
Nominal Diameter 0.0449 inch (1.14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 128613-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details