TE Connectivity Hook-Up Wire, 20Awg, White, Per Ft; Jacket Material Te Connectivity M22759/34-20-9

Description
HOOK-UP WIRE, 20AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 32AWG; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK-UP WIRE, 20AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 32AWG; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, White, Per Ft; Jacket Material Te Connectivity - 21T3179 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, White, Per Ft; Jacket Material Te Connectivity
21T3179
Hook-Up Wire, 20Awg, White, Per Ft; Jacket Material Te Connectivity 21T3179
HOOK-UP WIRE, 20AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 32AWG; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 32AWG; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T3179
Product Name Hook-Up Wire, 20Awg, White, Per Ft; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-40-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details