The Fuse, PTC Reset, 120V, 2A, Radial (part number 38M9839) is designed for line-voltage applications, providing protection against overcurrent and overheating. It features a hold current of 2A and a trip current of 4.2A, with a maximum interrupt current of 20A. The device has a time-to-trip of 36 seconds, ensuring reliable circuit protection. It is RoHS compliant and has a lead spacing of 10.9mm, with a length of 23.5mm. This resettable fuse does not require replacement after a fault event, making it a cost-effective solution for various applications, including motors and transformers in both commercial and home appliances.
FUSE, PTC RESET, 120V, 2A, RADIAL; Product Range:-; Voltage Rating:120VAC; Holding Current:2A; Tripping Current:4.2A; Time to Trip:36s; Fuse Shape:Rectangular; Current Rating Max:20A; Lead Spacing:10.9mm; Diameter:-; Length:23.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 38M9839 |
| Product Name | Fuse, Ptc Reset, 120V, 2A, Radial; Product Range Raychem Te Connectivity |
| Standards and Certifications | RoHS |