Macro Sensors LVC 2500

Description
The Macro Sensors LVC-2500 is a single channel signal conditioner that operates on 10-30 Volts DC power to support standard LVDT, RVDT, and VRT half-bridge sensors. Designed expressly for use in 24 Volt systems with PLCs and mini-PLCs, or in 12 Volt mobile and vehicular testing systems, it offers the user a choice of three analog outputs: 0 to ±10 V DC, 0 to 10 V DC, or 4 to 20 mA (sourcing) current loop in a 3-wire common ground system in which the power ground is connected to the output signal's ground.
Datasheet
Description
The Macro Sensors LVC-2500 is a single channel signal conditioner that operates on 10-30 Volts DC power to support standard LVDT, RVDT, and VRT half-bridge sensors. Designed expressly for use in 24 Volt systems with PLCs and mini-PLCs, or in 12 Volt mobile and vehicular testing systems, it offers the user a choice of three analog outputs: 0 to ±10 V DC, 0 to 10 V DC, or 4 to 20 mA (sourcing) current loop in a 3-wire common ground system in which the power ground is connected to the output signal's ground.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LVC 2500 - Macro Sensors
Pennsauken, NJ, USA
The Macro Sensors LVC-2500 is a single channel signal conditioner that operates on 10-30 Volts DC power to support standard LVDT, RVDT, and VRT half-bridge sensors. Designed expressly for use in 24 Volt systems with PLCs and mini-PLCs, or in 12 Volt mobile and vehicular testing systems, it offers the user a choice of three analog outputs: 0 to ±10 V DC, 0 to 10 V DC, or 4 to 20 mA (sourcing) current loop in a 3-wire common ground system in which the power ground is connected to the output signal's ground.

The Macro Sensors LVC-2500 is a single channel signal conditioner that operates on 10-30 Volts DC power to support standard LVDT, RVDT, and VRT half-bridge sensors. Designed expressly for use in 24 Volt systems with PLCs and mini-PLCs, or in 12 Volt mobile and vehicular testing systems, it offers the user a choice of three analog outputs: 0 to ±10 V DC, 0 to 10 V DC, or 4 to 20 mA (sourcing) current loop in a 3-wire common ground system in which the power ground is connected to the output signal's ground.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Signal Conditioners
Product Number LVC 2500
Form Factor DIN Rail
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic Modules Optical Isolator -  - Sensata Technologies
Specs
Signal Conditioning SigIsol
View Details
Signal conditioner - SCDN-2V-EC4-PNLK-L1 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
CF amplifier (4.8kHz), Interbus S - 1-MP55IBS - Hottinger Brüel & Kjær A/S
Specs
Form Factor DIN rail
Inputs Strain gauge full/half bridge
View Details