TE Connectivity ™ Sensors, Transducers - Temperature Sensors - PTC Thermistors LT7339002A680RJTE

Description
Win Source Part Number: 1315447-LT7339002A68 0RJTE Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Citec Package: Bulk Mounting: SMD (SMT) Power - Max: 100 mW Resistance Tolerance: ±5% Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Resistance @ 25°C: 680 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1315447-LT7339002A68 0RJTE Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Citec Package: Bulk Mounting: SMD (SMT) Power - Max: 100 mW Resistance Tolerance: ±5% Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Resistance @ 25°C: 680 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1315447-LT7339002A680RJTE - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1315447-LT7339002A680RJTE
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1315447-LT7339002A680RJTE
Win Source Part Number: 1315447-LT7339002A68 0RJTE Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Citec Package: Bulk Mounting: SMD (SMT) Power - Max: 100 mW Resistance Tolerance: ±5% Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Resistance @ 25°C: 680 Ohms

Win Source Part Number: 1315447-LT7339002A680RJTE
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Series: Citec
Package: Bulk
Mounting: SMD (SMT)
Power - Max: 100 mW
Resistance Tolerance: ±5%
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.40.8070
Mfr: TE Connectivity Passive Product
Resistance @ 25°C: 680 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1315447-LT7339002A680RJTE
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST150 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers
Image sensor modules - C16091-07 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details