TE Connectivity Thick Film Resistors; Zero Power Resistance At 25°C Citec Te Connectivity LT7339002A3K0JTG

Description
THICK FILM RESISTORS; Zero Power Resistance at 25°C:3kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTORS; Zero Power Resistance at 25°C:3kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors; Zero Power Resistance At 25°C Citec Te Connectivity - 16R5747 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistors; Zero Power Resistance At 25°C Citec Te Connectivity
16R5747
Thick Film Resistors; Zero Power Resistance At 25°C Citec Te Connectivity 16R5747
THICK FILM RESISTORS; Zero Power Resistance at 25°C:3kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

THICK FILM RESISTORS; Zero Power Resistance at 25°C:3kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R5747
Product Name Thick Film Resistors; Zero Power Resistance At 25°C Citec Te Connectivity
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1853051 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Thick film
Mounting / Packaging Screw Terminals; Planar
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details