TE Connectivity Resistor, Temperature Sensing, 2K; Zero Power Resistance At 25°C Citec Te Connectivity LT7330002K0JTG

Description
RESISTOR, TEMPERATURE SENSING, 2K; Zero Power Resistance at 25°C:2kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Description
RESISTOR, TEMPERATURE SENSING, 2K; Zero Power Resistance at 25°C:2kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Temperature Sensing, 2K; Zero Power Resistance At 25°C Citec Te Connectivity - 26M0477 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Temperature Sensing, 2K; Zero Power Resistance At 25°C Citec Te Connectivity
26M0477
Resistor, Temperature Sensing, 2K; Zero Power Resistance At 25°C Citec Te Connectivity 26M0477
RESISTOR, TEMPERATURE SENSING, 2K; Zero Power Resistance at 25°C:2kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

RESISTOR, TEMPERATURE SENSING, 2K; Zero Power Resistance at 25°C:2kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M0477
Product Name Resistor, Temperature Sensing, 2K; Zero Power Resistance At 25°C Citec Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers