TE Connectivity Socket Connector; No. Of Contacts Amp - Te Connectivity LSG-3DG2-1

Description
SOCKET CONNECTOR; No. of Contacts:1Contacts; Connector Type:-; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
SOCKET CONNECTOR; No. of Contacts:1Contacts; Connector Type:-; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Connector; No. Of Contacts Amp - Te Connectivity - 94F3980 - Newark, An Avnet Company
Chicago, IL, United States
Socket Connector; No. Of Contacts Amp - Te Connectivity
94F3980
Socket Connector; No. Of Contacts Amp - Te Connectivity 94F3980
SOCKET CONNECTOR; No. of Contacts:1Contacts; Connector Type:-; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

SOCKET CONNECTOR; No. of Contacts:1Contacts; Connector Type:-; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F3980
Product Name Socket Connector; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug connector - NPQH-D-Q14-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details