TE Connectivity Socket Terminal; No. Of Contacts Amp - Te Connectivity LSG-2AG2-1

Description
SOCKET TERMINAL; No. of Contacts:0Contacts; Connector Type:-; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
SOCKET TERMINAL; No. of Contacts:0Contacts; Connector Type:-; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Terminal; No. Of Contacts Amp - Te Connectivity - 97F3331 - Newark, An Avnet Company
Chicago, IL, United States
Socket Terminal; No. Of Contacts Amp - Te Connectivity
97F3331
Socket Terminal; No. Of Contacts Amp - Te Connectivity 97F3331
SOCKET TERMINAL; No. of Contacts:0Contacts; Connector Type:-; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

SOCKET TERMINAL; No. of Contacts:0Contacts; Connector Type:-; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97F3331
Product Name Socket Terminal; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers