TE Connectivity Socket Terminal; No. Of Contacts Amp - Te Connectivity LSG-2AG10-1

Description
SOCKET TERMINAL; No. of Contacts:-; Connector Type:-; Pitch Spacing:0mm; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
SOCKET TERMINAL; No. of Contacts:-; Connector Type:-; Pitch Spacing:0mm; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Terminal; No. Of Contacts Amp - Te Connectivity - 94F3794 - Newark, An Avnet Company
Chicago, IL, United States
Socket Terminal; No. Of Contacts Amp - Te Connectivity
94F3794
Socket Terminal; No. Of Contacts Amp - Te Connectivity 94F3794
SOCKET TERMINAL; No. of Contacts:-; Connector Type:-; Pitch Spacing:0mm; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

SOCKET TERMINAL; No. of Contacts:-; Connector Type:-; Pitch Spacing:0mm; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F3794
Product Name Socket Terminal; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details