TE Connectivity Float Switch, Horiz; Operating Pressure Max Te Connectivity Sensors LS403-51

Description
FLOAT SWITCH, HORIZ; Operating Pressure Max:4bar; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LS Series; Approval Bodies:WRC; Body Material:PP (Polypropylene); Colour:Charcoal; Contact RoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, HORIZ; Operating Pressure Max:4bar; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LS Series; Approval Bodies:WRC; Body Material:PP (Polypropylene); Colour:Charcoal; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Horiz; Operating Pressure Max Te Connectivity Sensors - 24M3676 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Horiz; Operating Pressure Max Te Connectivity Sensors
24M3676
Float Switch, Horiz; Operating Pressure Max Te Connectivity Sensors 24M3676
FLOAT SWITCH, HORIZ; Operating Pressure Max:4bar; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LS Series; Approval Bodies:WRC; Body Material:PP (Polypropylene); Colour:Charcoal; Contact RoHS Compliant: Yes

FLOAT SWITCH, HORIZ; Operating Pressure Max:4bar; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LS Series; Approval Bodies:WRC; Body Material:PP (Polypropylene); Colour:Charcoal; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 24M3676
Product Name Float Switch, Horiz; Operating Pressure Max Te Connectivity Sensors
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Measurement - Level - radar - 159300468 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Radar/Microwave
View Details
Water-Level Sensors - 20015571-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details