TE Connectivity Fuse, Ptc Reset, 15V, 3.8A, Strap; Product Range Raychem Te Connectivity LR4-380XF

Description
FUSE, PTC RESET, 15V, 3.8A, STRAP; Product Range:PolySwitch LR4 Series; Voltage Rating:15VDC; Holding Current:3.8A; Tripping Current:8.3A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:1mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 15V, 3.8A, STRAP; Product Range:PolySwitch LR4 Series; Voltage Rating:15VDC; Holding Current:3.8A; Tripping Current:8.3A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 15V, 3.8A, Strap; Product Range Raychem Te Connectivity - 40K7221 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 15V, 3.8A, Strap; Product Range Raychem Te Connectivity
40K7221
Fuse, Ptc Reset, 15V, 3.8A, Strap; Product Range Raychem Te Connectivity 40K7221
FUSE, PTC RESET, 15V, 3.8A, STRAP; Product Range:PolySwitch LR4 Series; Voltage Rating:15VDC; Holding Current:3.8A; Tripping Current:8.3A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:1mm RoHS Compliant: Yes

FUSE, PTC RESET, 15V, 3.8A, STRAP; Product Range:PolySwitch LR4 Series; Voltage Rating:15VDC; Holding Current:3.8A; Tripping Current:8.3A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 40K7221
Product Name Fuse, Ptc Reset, 15V, 3.8A, Strap; Product Range Raychem Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-R017-2TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-LSMF050X-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Standards and Certifications cURus
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details