The LR4-260F is a resettable PPTC device for overcurrent protection in battery-powered applications, with a hold current of 2.6A at 20°C and a maximum voltage rating of 15V. It is packaged in a strap format, measuring 20.9mm to 23.1mm in length, 4.9mm to 5.5mm in width, and 0.6mm to 1.0mm in thickness. The device is qualified to AEC-Q200, UL Recognized to UL 1434, CSA Certified to CSA TIL No. CA-3A, and TÜV Certified to EN 60730-1. It has a minimum resistance of 0.0200Ω and a maximum resistance of 0.0420Ω at 20°C, and operates up to 125°C. The device is RoHS compliant and halogen-free, compatible with high-volume electronics assembly.
PTC Resettable Fuse, 0.02 Ohm, 2-Terminal, Axial Product overview: LR4-260F from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 Ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.02 Ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LR4-260F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-LR4-260F |
| Product Name | 0.02 Ohm Circuit Protection Fuse |