TE Connectivity Through Hole Resistors LR2F9K1

Description
9.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
9.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR2F9K1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F9K1-ND
Through Hole Resistors LR2F9K1-ND
9.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

9.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 9.1 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 20R7010 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 9.1 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
20R7010
Through Hole Thin Film Resistor, Lr Series, 9.1 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 20R7010
Through Hole Thin Film Resistor, LR Series, 9.1 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 9.1 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR2F9K1-ND 20R7010
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 9.1 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details