TE Connectivity Through Hole Resistors LR2F75R

Description
75 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR2F75R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F75R-ND
Through Hole Resistors LR2F75R-ND
75 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

75 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 75 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 20R7002 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 75 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
20R7002
Through Hole Thin Film Resistor, Lr Series, 75 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 20R7002
Through Hole Thin Film Resistor, LR Series, 75 ohm, 750 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 75 ohm, 750 mW, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR2F75R-ND 20R7002
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 75 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details