TE Connectivity Through Hole Resistors LR2F75K

Description
75 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
75 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR2F75K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F75K-ND
Through Hole Resistors LR2F75K-ND
75 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

75 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 75 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 20R7001 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 75 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
20R7001
Through Hole Thin Film Resistor, Lr Series, 75 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 20R7001
Through Hole Thin Film Resistor, LR Series, 75 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 75 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR2F75K-ND 20R7001
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 75 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details