TE Connectivity Through Hole Resistors LR2F6K2

Description
6.2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
6.2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR2F6K2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F6K2-ND
Through Hole Resistors LR2F6K2-ND
6.2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

6.2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 6.2 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 20R6990 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 6.2 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
20R6990
Through Hole Thin Film Resistor, Lr Series, 6.2 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 20R6990
Through Hole Thin Film Resistor, LR Series, 6.2 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 6.2 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet
Through Hole Thin Film Resistor, Lr Series, 6.2 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8142 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 6.2 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8142
Through Hole Thin Film Resistor, Lr Series, 6.2 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8142
Through Hole Thin Film Resistor, LR Series, 6.2 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 6.2 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LR2F6K2-ND 20R6990 95W8142
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 6.2 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity Through Hole Thin Film Resistor, Lr Series, 6.2 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details