Win Source Part Number: 1034897-LR2F5K1
Category: Resistors>Through Hole Resistors
Series: LR, Neohm
Package: Tape & Box (TB)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 5.1 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.138" Dia x 0.382" L (3.50mm x 9.70mm)
Alternative Parts (Cross-Reference): LR0204F5K1; 1622767-1; LR0204F5K6; RNF14FTD5K36; RNF14FAD4K75; RNF14FTD5K23; SFR16S0005361FR500; SFR2500004871FR500; SFR16S0005231FR50016
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 1622766-1-ND,1622766
Base Product Number: LR2F
5.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
5.1kR 1% 0.75W Metal Film Resistor, Axial, 350V Product overview: LR2F5K1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR2F5K1 can be used for catalog matching and distributor lookup.
Through Hole Thin Film Resistor, LR Series, 5.1 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1034897-LR2F5K1 | LR2F5K1-ND | 53-LR2F5K1 | 95W8132 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | 0.75W 350V Resistor | Through Hole Thin Film Resistor, Lr Series, 5.1 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity |
| Technology / Construction | MetalFilm | MetalFilm | Thin Film (Chip) | |
| Resistance Range | 5100 ohms | 5100 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Power Rating | 0.7500 watts | 0.7500 watts |