TE Connectivity Through Hole Resistors LR2F39K

Description
39 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
39 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR2F39K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F39K-ND
Through Hole Resistors LR2F39K-ND
39 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

39 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 39 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8118 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 39 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8118
Through Hole Thin Film Resistor, Lr Series, 39 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8118
Through Hole Thin Film Resistor, LR Series, 39 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 39 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR2F39K-ND 95W8118
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 39 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details