TE Connectivity Through Hole Resistors LR2F36R

Description
36 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
36 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR2F36R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F36R-ND
Through Hole Resistors LR2F36R-ND
36 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

36 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 36 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 20R6964 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 36 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
20R6964
Through Hole Thin Film Resistor, Lr Series, 36 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 20R6964
Through Hole Thin Film Resistor, LR Series, 36 ohm, 750 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 36 ohm, 750 mW, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR2F36R-ND 20R6964
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 36 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers